EN
  • EN
  • DE

MC10EP451FA

Part No MC10EP451FA
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC REGISTER 6BIT DIFF ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 10EP
Package Tray
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Iq) 125 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 32-LQFP (7x7)
Package / Case 32-LQFP
Base Product Number MC10EP451
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634501-MC10EP451FA
Ultra Librarian 3D Model Ultra Librarian MC10EP451FA CAD Model

Description

ON Semiconductor MC10EP451FA: A High-Speed 3.3V ECL Differential Data and Clock D Flip-Flop

The ON Semiconductor MC10EP451FA is a versatile and high-performance integrated circuit designed for advanced digital systems. This ECL (Emitter Coupled Logic) differential data and clock D flip-flop is ideal for applications that require fast data rates and precise timing, such as telecommunications, data processing, and high-speed computing.

Key Features

  • High-Speed Operation: The MC10EP451FA is optimized for exceptional performance, capable of handling data rates that meet the demands of modern high-speed digital systems.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and signal integrity, which is crucial for maintaining data fidelity in noisy environments or over long distances.
  • 3.3V Power Supply: Operating at a power supply voltage of 3.3V, this device is compatible with low-voltage systems, contributing to reduced power consumption without sacrificing performance.
  • Master Reset: The inclusion of a master reset function allows for the synchronous resetting of the flip-flop, ensuring reliable and predictable system behavior during initialization or fault recovery.
  • Flexible Configuration: The MC10EP451FA can be used in a variety of configurations, including as a frequency divider or a phase comparator, providing designers with flexibility in system design.

Applications

The MC10EP451FA is suitable for a wide range of applications, including but not limited to:

  • High-speed digital data processing
  • Telecommunication systems
  • Automated test equipment
  • Precision clock distribution networks
  • Serial data transmission and reception

Technical Specifications

With a fully differential clock and data input structure, the MC10EP451FA ensures minimal skew and high data throughput. The device also offers a wide operating temperature range, making it suitable for industrial applications. It is packaged in a 32-lead LQFP package, providing a compact solution for space-constrained designs.

Overall, the ON Semiconductor MC10EP451FA stands out as a reliable and efficient choice for designers looking to implement high-speed digital logic with the added benefits of ECL technology.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5657 $62.2628
10+ $12.7719 $127.7190
15+ $12.3728 $185.5920
20+ $11.9737 $239.4740
25+ $11.5746 $289.3650
34+ $10.3772 $352.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,318 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess