EN
  • EN
  • DE

MC14015BF

Part No MC14015BF
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description SERIAL IN PARALLEL OUT / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14015
Standard Package 1,350 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883276-MC14015BF
Ultra Librarian 3D Model Ultra Librarian MC14015BF CAD Model

Description

ON Semiconductor MC14015BF Dual 4-Bit Binary Counter

The ON Semiconductor MC14015BF is a high-performance CMOS Dual 4-Bit Binary Counter integrated circuit designed for use in a wide range of counting applications. This versatile component is known for its low power consumption and high noise immunity, characteristic of CMOS technology.

Key Features

  • Counting Mode: The MC14015BF features two individual 4-bit binary counters that can be used independently or cascaded to create an 8-bit counter.
  • Power Efficiency: With CMOS technology, it ensures low power dissipation making it ideal for battery-operated devices.
  • High-Speed Operation: It is capable of high-speed operation, which makes it suitable for quick counting applications.
  • Voltage Range: The device operates over a wide voltage range, accommodating various levels of power supply requirements.
  • Output Capability: Standard outputs are provided for each of the four bits of both counters.
  • Reset Function: A master reset input is available which resets both 4-bit counters.
  • Package: The MC14015BF comes in a flat package, which is conducive for automated assembly processes and saves space on PCBs.

Applications

The MC14015BF is suitable for a variety of counting applications, including:

  • Frequency dividers
  • Time delay circuits
  • Digital counters and timers
  • Sequential state machines
  • Multi-stage counters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14015BF is manufactured under stringent quality control standards, ensuring reliability and performance for critical applications. With its robust design, it is engineered to withstand the demands of both commercial and industrial environments.

Conclusion

The ON Semiconductor MC14015BF is an excellent choice for designers looking for a reliable and efficient binary counter. Its combination of features, including low power consumption, high-speed operation, and wide voltage range, make it a versatile component for any digital counting solution.

You May Also Be Interested in

Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9781 $59.7372
29+ $4.0852 $118.4708
44+ $3.9570 $174.1080
61+ $3.8300 $233.6300
79+ $3.7018 $292.4422
105+ $3.3195 $348.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess