Products specifications

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883304-MC14520B
Ultra Librarian 3D Model Ultra Librarian MC14520B CAD Model

Description

The MC14520B from ON Semiconductor is a high-performance CMOS dual binary up counter integrated circuit designed for use in a wide range of digital applications. This versatile and reliable counter is part of ON Semiconductor's 4000 series CMOS logic family, known for its low power consumption and high noise immunity.

Key Features

  • Counting Range: Each counter of the MC14520B can count up to 16 binary increments, providing a wide range for counting operations.
  • Dual Counter: The IC contains two individual counters that can be used independently or cascaded to create a wider range counter.
  • High Voltage Operation: It can operate at a voltage range from 3V to 18V, making it suitable for various applications from low to high voltage requirements.
  • Static Operation: The MC14520B is capable of static operation, eliminating the need for external clocks for certain applications.
  • Asynchronous Reset: An asynchronous reset input is provided for each counter, allowing the counters to be reset independently at any time.
  • Buffered Outputs: Buffered outputs are provided to ensure high noise immunity and to drive standard TTL loads.

Applications

The MC14520B is suitable for a variety of digital applications, including:

  • Time delay circuits
  • Counter control logic
  • Frequency dividers
  • Alarm systems
  • Sequential timing
  • Real-time clocks

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14520B dual binary up counter is manufactured with precision and is subject to rigorous testing to ensure it meets the industry standards for reliability and performance. This makes it a trusted choice for designers and engineers looking for a counter IC that can withstand the demands of both commercial and industrial applications.

Support and Resources

ON Semiconductor provides comprehensive support for the MC14520B, including detailed datasheets, application notes, and technical support. Customers can access a wealth of resources to assist in the integration and use of this IC in their projects.

You May Also Be Interested in

Maxim Integrated
DS38452-452
Need more? Email Us
ECAD model for DS38452-452
Texas Instruments
IC IMAGING COMM SGNL PROC PLCC68 / MPU 32000 16bit 25MHz 68-Pin PLCC
Need more? Email Us
ECAD model for NS32FX164AV-25
Maxim Integrated
Analog Switch Octal SPST 18-Pin SOIC W / IC SIGNAL LINE PROTECTOR 18-SOIC
Need more? Email Us
ECAD model for MAX4507CWN+
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
ECAD model for TDA8356/N6,112
Maxim Integrated
DS38452-228
Need more? Email Us
ECAD model for DS38452-228
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI568A-10GCLY
IXYS
IC DIGITAL CAPACITOR 6TSOT / Digital Capacitor 6-TSOT
Need more? Email Us
ECAD model for NCD2100TTR
STMicroelectronics
IC AUTHENTICAT CHIP/IOT SEC 8SO / Authentication Chip, IoT Secure Element 8-SO
Lowest to $14.7728
ECAD model for STSAFA110S8SPL02
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $196.8523
ECAD model for TSI572-10GILV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention