EN
  • EN
  • DE

STSAFA110S8SPL02

Part No STSAFA110S8SPL02
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC AUTHENTICAT CHIP/IOT SEC 8SO / Authentication Chip, IoT Secure Element 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel
Type Authentication Chip, IoT Secure Element
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number STSAFA110
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1349473-STSAFA110S8SPL02
Ultra Librarian 3D Model Ultra Librarian STSAFA110S8SPL02 CAD Model

Description

The STSAFA110S8SPL02 is a state-of-the-art semiconductor device from STMicroelectronics, renowned for its high-quality electronic components. This product is designed with precision to cater to the demanding needs of modern electronic circuits, offering exceptional performance and reliability.

Key Features

  • Advanced Technology: Built on cutting-edge semiconductor technology, the STSAFA110S8SPL02 provides superior efficiency and performance.
  • High-Speed Operation: Engineered for high-speed applications, this product ensures swift and smooth operation in various electronic devices.
  • Durability: The robust construction of the STSAFA110S8SPL02 guarantees long-term durability and resistance to wear and tear.
  • Energy Efficiency: With energy-saving features, it contributes to the overall efficiency of the system, reducing power consumption and heat generation.

Applications

The versatility of the STSAFA110S8SPL02 makes it suitable for a wide range of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Communication devices
  • Medical equipment

Product Specifications

Parameter Value Package S8 Operating Temperature Range Specified by manufacturer Supply Voltage Specified by manufacturer Output Type Specified by manufacturer

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet and product documentation available on the STMicroelectronics website.

Quality and Support

STMicroelectronics is committed to providing products of the highest quality. The STSAFA110S8SPL02 is backed by the company's comprehensive technical support and customer service. Clients can rest assured that they are investing in a product that comes with the guarantee of excellence associated with the STMicroelectronics brand.

You May Also Be Interested in

Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
ON Semiconductor
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9281 $54.2091
25+ $4.0436 $101.0900
39+ $3.9172 $152.7708
53+ $3.7909 $200.9177
69+ $3.6645 $252.8505
92+ $3.2854 $302.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess