STV0674T100

Part No STV0674T100
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description Tri-mode CMOS digital camera co-processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series *
Packaging Tube
Part Status Obsolete(EOL)
Applications Digital Camera
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1262285-STV0674T100
Manufacturer Homepage www.st.com
Family Name STV0674
Introduction Date October 09, 2003
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance

Description

STV0674T100 - STMicroelectronics

STV0674T100 Product Image

The STV0674T100 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular product is designed to cater to a wide range of applications, making it an ideal choice for developers and manufacturers looking to integrate advanced technology into their designs.

The STV0674T100 is characterized by its robustness and versatility. It is built using state-of-the-art technology that ensures reliability and efficiency in operation. Whether you are working on consumer electronics, automotive systems, or industrial equipment, the STV0674T100 offers the performance and durability you need for your projects.

One of the key features of the STV0674T100 is its integration capabilities. STMicroelectronics has engineered this product to be easily integrated with other components and systems, providing a seamless user experience and reducing development time. Its compatibility with various protocols and standards means it can be incorporated into a diverse set of applications without the need for extensive modifications.

The STV0674T100 also boasts low power consumption, making it an environmentally friendly choice for energy-conscious projects. This efficiency does not come at the cost of performance, as the product maintains high operational standards even under low power conditions. It is an ideal component for portable and battery-operated devices where power management is critical.

Overall, the STV0674T100 from STMicroelectronics represents a blend of performance, efficiency, and reliability. It is a testament to the company's commitment to providing high-quality components that push the boundaries of technology. With the STV0674T100, you can expect a product that will not only meet but exceed the demands of modern electronic applications.

Contact for Pricing

You May Also Be Interested in

Maxim Integrated
IC TDM 484HSBGA / TDM (Time Division Multiplexing) 484-PBGA-HS (23x23)
Lowest to $71.5950
NXP
TEF6657HN - DSP BASED RADIO TUNE
Lowest to $24.4930
Microchip Technology
Secure Memory M2 - J Module (ISO)
Need more? Email Us
Texas Instruments
IC DIG MICROMIRROR DEV 350CPGA
Need more? Email Us
Texas Instruments
Power-Amplifier Precision Analog Front End 24-VQFN (4x4)
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.8229
Microchip Technology
Code Hopping Encoder 14-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AUDIO OUTPUT FOR TV APPLICATION
Lowest to $0.7230
Texas Instruments
RGB LED Driver 49-DSBGA (2.8x2.8)
Need more? Email Us

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3229
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0968
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.2083
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.4777
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4929
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $9.8920 $59.3520
13+ $8.1160 $105.5080
20+ $7.8630 $157.2600
27+ $7.6090 $205.4430
34+ $7.3560 $250.1040
46+ $6.5950 $303.3700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention