Products specifications

RoHS State Request Verification
Manufacturer RF Micro Devices
Win Source Part Number 1242540-RF2186
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2186 CAD Model

Description

The RF2186 is a high-power, high-efficiency RF amplifier designed by RF Micro Devices (now Qorvo). It is typically used in various wireless communication systems to boost the power of radio frequency signals before they are transmitted.

Applications:

  • Cellular infrastructure: Used in base stations and repeaters to amplify signals for mobile communication networks.
  • Wireless data communication: Integrated into wireless routers, access points, and modems to increase the range and strength of wireless signals.
  • Public safety radio: Employed in land mobile radio (LMR) systems to enhance the coverage and reliability of communication for emergency services.
  • Industrial wireless systems: Utilized in remote monitoring and control systems to transmit data over long distances.
  • Military communications: Found in tactical radios and communication systems to provide reliable communication in challenging environments.

Features:

  • High output power: Delivers significant RF power to ensure strong and reliable signal transmission.
  • High efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Wide operating voltage range: Supports a wide range of supply voltages, providing flexibility in system design.
  • Integrated bias circuitry: Includes internal bias circuitry for simplified application and reduced component count.
  • Over-temperature protection: Features built-in over-temperature protection to prevent damage from excessive heat.

Benefits:

  • Extended communication range: High output power increases the range and reliability of wireless communication.
  • Reduced power consumption: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Simplified system design: Integrated bias circuitry and wide operating voltage range simplify application design.
  • Improved reliability: Over-temperature protection ensures reliable operation in demanding environments.
  • Compact size: Small form factor allows for integration into space-constrained devices.

The RF2186 is designed to operate over a specified frequency range, typically in the UHF or VHF bands, depending on the specific variant. It often includes features like gain control and power detection to optimize performance in different operating conditions. It is a robust and reliable amplifier suitable for a wide range of applications requiring high-power and high-efficiency RF amplification.

You May Also Be Interested in

Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
ECAD model for 095-902-449-008
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
ECAD model for 7806A 010500
TE Connectivity
COAX CABLE-TWINAXIAL / Twinaxial Cable 24 AWG 100 Ohms
Need more? Email Us
ECAD model for 0024B0311-9
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
ECAD model for PC-24-50
Amphenol
CBL ASSY UMCC PLUG-PLUG 6.024" / Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.37mm OD Coaxial Cable 6.024" (153.00mm)
Need more? Email Us
ECAD model for A-1PA-137-153B2
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us
ECAD model for 095-725-107-180
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
ECAD model for A-1PA-137-180W2
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
ECAD model for 336320-12-0050
Samtec Inc.
CIRCULAR RF SHIELDED TWISTED PAI / Cable Assembly Coaxial
Need more? Email Us
ECAD model for C28S-41.00-BJT8-BJT8

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention