EN
  • EN
  • DE

7724C1664-9

Part No 7724C1664-9
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-DATA BUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Series CHEMINAX
Cable Type Twinaxial
Wire Gauge 24 AWG
Conductor Strand 19 Strands / 36 AWG
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.129" (3.28mm)
Shield Type Braid
Impedance 77 Ohm
Jacket Color White
Conductor Material Copper Alloy, Silver Coated
Dielectric Material Ethylene Tetrafluoroethylene (ETFE)
Dielectric Diameter 0.048" (1.22mm)
Shield Material Copper Alloy, Silver Coated
Shield Coverage 90%
Win Source Part Number 761907-7724C1664-9
Popularity Medium
Supply and Demand Status Limited
Family Name 7724C1664
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 7724C1664-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection 761907-7724C1664-9 is a twinaxial cable.

  • Wire Gauge: 24 AWG
  • Impedance: 77 Ohm
  • Shield Material: Copper Alloy, Silver Coated
  • Jacket Material: Ethylene Tetrafluoroethylene (ETFE)
  • Conductor Strand: 19 strands / 36 AWG
  • Conductor Material: Copper Alloy, Silver Coated
  • Series: CHEMINAX
  • Shield Type: Braid
  • Shield Coverage: 90%
  • Jacket Color: White
  • Jacket Diameter: 0.129" (3.28mm)
  • EAR99: Yes
  • Estimated EOL Date: 2028

You May Also Be Interested in

Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
Amphenol-RF Division
CONN JUMPER AMC PLUG-PLUG 180MM
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess