EN
  • EN
  • DE

BC847AWT1

Part No BC847AWT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR NPN 45V 100MA SOT-323 / Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SC-70-3 (SOT323)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 250mV @ 500µA, 10mA
DC Current Gain (hFE) (Min) @ Ic, Vce 110 @ 2mA, 5V
Power - Max 225 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number BC847
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 863622-BC847AWT1
Ultra Librarian 3D Model Ultra Librarian BC847AWT1 CAD Model

Description

ON Semiconductor BC847AWT1 NPN Bipolar Transistor

The ON Semiconductor BC847AWT1 is a high-quality NPN bipolar (BJT) transistor that is designed for general-purpose use in a wide array of electronic applications. This versatile component is a part of the BC847 series, which is well-regarded for its reliability and performance in switching and amplification tasks. The BC847AWT1 is particularly suitable for those who require a compact and efficient transistor that can operate at moderate power levels.

With its SOT-323 package, the BC847AWT1 is ideal for space-constrained applications. The small footprint of this surface-mount device allows for high-density PCB layouts, making it an excellent choice for portable and miniaturized electronic devices. Despite its diminutive size, the BC847AWT1 does not compromise on power, with a collector-emitter voltage (Vceo) of 45V and a collector current (Ic) of 100mA, making it capable of handling a variety of circuits.

The ON Semiconductor BC847AWT1 features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in battery-powered devices, where energy conservation is crucial. Additionally, its high current gain bandwidth product (fT) ensures that the transistor can respond swiftly to changes in input signals, making it suitable for high-frequency applications.

Engineers and designers will appreciate the BC847AWT1's robustness, as it is designed to withstand the thermal and electrical stresses commonly encountered in commercial and industrial environments. The device also includes built-in features to protect against reverse bias and overcurrent conditions, ensuring a long operational life and reducing the likelihood of failure in critical applications.

The BC847AWT1 from ON Semiconductor is RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability. Whether you're designing consumer electronics, communication devices, or complex industrial systems, the BC847AWT1 is a reliable and efficient choice that will meet your circuitry needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet for the BC847AWT1, which provides comprehensive information on the electrical characteristics, recommended operating conditions, and packaging information for this essential component.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3375 $63.3750
23+ $5.1998 $119.5954
35+ $5.0381 $176.3335
48+ $4.8753 $234.0144
62+ $4.7124 $292.1688
83+ $4.2250 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess