EN
  • EN
  • DE

UA7912CKCS

Part No UA7912CKCS
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description NEGATIVE-VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275549-UA7912CKCS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA7912CKCS CAD Model

Description

The Texas Instruments UA7912CKCS is a robust, fixed-output voltage regulator designed to deliver a consistent -12V DC output. This component is part of the UA79 series, which is renowned for its reliability and efficiency in a wide range of electronic applications. The UA7912CKCS is ideal for use in power supplies, instrumentation, and other electronic devices that require a stable negative voltage reference.

Key Features

  • Output Voltage: -12V
  • Output Current: Up to 1.5A
  • Package Type: TO-220
  • Thermal Overload Protection: Ensures the device operates within safe temperature ranges, protecting both the regulator and your application from thermal damage.
  • Short Circuit Protection: Offers peace of mind by safeguarding the regulator and connected components against potential short-circuit scenarios.
  • Safe-Area Compensation: Provides internal adjustment to limit the maximum allowable power dissipation, preventing catastrophic failures.

Applications

The UA7912CKCS is versatile and can be used in various applications, including but not limited to:

  • Linear power supplies
  • Battery chargers
  • Motor control systems
  • Automotive electronics
  • LED lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UA7912CKCS is no exception. Each voltage regulator is meticulously manufactured to meet high standards of performance and durability. Customers can expect consistent quality and dependability from this Texas Instruments product.

Easy Integration

The TO-220 package is widely used and recognized in the industry, making the UA7912CKCS easy to integrate into existing designs. Its three-pin configuration allows for straightforward PCB layout and replacement, simplifying the design and maintenance processes.

Whether you are designing a new power supply or looking to replace an existing regulator, the Texas Instruments UA7912CKCS offers a reliable solution that combines performance with long-term stability.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess