The ON Semiconductor MC1496DR2 is a versatile integrated circuit designed for use in a wide range of communication applications, including amplitude modulation (AM), double sideband (DSB), single sideband (SSB) modulation, and various forms of phase and frequency modulation. As a balanced modulator/demodulator, this device provides excellent carrier rejection and is a staple in RF and IF signal processing tasks.
Key Features
- High Performance: The MC1496DR2 is engineered for high performance, offering a low distortion and high carrier suppression, making it ideal for demanding modulation and demodulation applications.
- Versatility: It is capable of operating in several modes, including balanced modulation, demodulation, and as a product detector, frequency doubler, or phase detector.
- Adjustable Gain: The device includes provisions for gain adjustment which can be set through external components.
- Wide Operating Range: With a wide operating range, the MC1496DR2 can function over a broad range of supply voltages and frequencies.
- Low Power Consumption: Designed with efficiency in mind, it offers low power consumption, making it suitable for battery-operated devices.
Applications
The MC1496DR2 is commonly used in applications such as:
- AM, DSB, and SSB modulators and demodulators
- Frequency doublers and phase detectors
- Carrier recovery and synchronization circuits
- Product detectors for FM and PM demodulation
- Signal conditioning and processing in communication systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
-0.5 to +18 V
Operating Temperature
-40°C to +85°C
Package
SOIC-14
Configuration
Single
Overall, the ON Semiconductor MC1496DR2 stands out as a reliable and flexible solution for modulator and demodulator applications in modern communication systems. Its robust design and adaptability make it a valuable component for engineers looking to create high-quality communication products.