EN
  • EN
  • DE
  • IT

MC33341D

Part No MC33341D
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description POWER SUPPLY BATTERY CHARGER REGULATION CONTROL CIRCUIT | IC CTRLR BATTERY PS REG 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Supply (Maximum) 16V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33341
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218369-MC33341D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33341D CAD Model

Description

The MC33341D from ON Semiconductor is a versatile and efficient battery charger controller that is designed to manage the charging process for a wide variety of battery chemistries. This integrated circuit (IC) is particularly well-suited for applications requiring precise control of voltage and current during the battery charging cycle, ensuring that batteries are charged quickly, safely, and to their maximum capacity.

Key Features

  • Adaptive Charging Control: The MC33341D incorporates a sophisticated algorithm that adjusts the charging parameters based on the battery's condition and history, optimizing the charging process for longevity and performance.
  • Wide Input Voltage Range: This controller operates over a broad voltage range, accommodating various power supplies and ensuring compatibility with a diverse set of applications.
  • High Accuracy: Precision voltage and current regulation ensures that the battery is charged with maximum efficiency, reducing charge time and enhancing battery life.
  • Charge Termination: The IC includes features for automatic charge termination based on criteria such as voltage, current, and temperature, which helps prevent overcharging and potential damage to the battery.
  • Multiple Chemistry Support: It is designed to work with various battery types, including lead-acid, nickel-cadmium (NiCd), nickel-metal hydride (NiMH), and lithium-ion (Li-ion), making it a versatile choice for many applications.

Applications

The MC33341D is ideal for use in a range of applications, such as:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Electric vehicles
  • Uninterruptible power supplies (UPS)
  • Industrial and medical equipment

Technical Specifications

Some of the key technical specifications of the MC33341D include:

  • Package: SOIC-8
  • Operating Temperature Range: -40°C to +85°C
  • Charge Voltage Accuracy: ±1%
  • Charge Current Accuracy: ±5%

With its comprehensive feature set and adaptability, the MC33341D from ON Semiconductor represents a reliable solution for designers seeking to incorporate an advanced battery charging system into their products.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,963 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess