EN
  • EN
  • DE

TSV624AIPT

Part No TSV624AIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.14V/µs
Gain Bandwidth Product 420 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 800 µV
Current - Supply 29µA
Current - Output / Channel 74 mA
Voltage - Supply Span (Min) 1.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TSV624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-8992-6,497-8992-2,-497-8992-2,-497-8992-1,497-8992-1,-497-8992-6,1805-TSV624AIPTCT,1805-TSV624AIPTDKR,1805-TSV624AIPTTR
Standard Package 2,500
Win Source Part Number 968715-TSV624AIPT
Ultra Librarian 3D Model Ultra Librarian TSV624AIPT CAD Model

Description

The TSV624AIPT is a cutting-edge operational amplifier from STMicroelectronics, renowned for its precision and low power consumption. Designed with the latest technology, this op-amp is a perfect solution for a wide range of applications, including but not limited to, sensor signal conditioning, battery-powered devices, and active filtering.

Key Features

  • Low Power Consumption: The TSV624AIPT is optimized for low-voltage operations, making it an excellent choice for battery-operated devices. Its power-saving features ensure extended battery life without compromising performance.
  • High Precision: With its advanced design, the TSV624AIPT offers high accuracy, which is essential for applications that require precise signal amplification, such as medical instrumentation and precision sensors.
  • Wide Bandwidth: The device boasts a wide bandwidth, enabling it to handle a broad range of frequencies. This makes it suitable for various filtering applications and fast signal processing tasks.
  • Stable Operation: Stability is a hallmark of the TSV624AIPT, ensuring reliable performance even under varying conditions. This operational amplifier maintains its characteristics over temperature and voltage changes, providing consistent output.
  • Compact Package: The TSV624AIPT comes in a TSSOP-14 package, which is ideal for space-constrained applications. Its compact form factor allows for integration into tight spaces without sacrificing functionality.

Applications

  • Portable and Battery-Powered Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Instrumentation
  • Audio and Video Equipment

In conclusion, the TSV624AIPT from STMicroelectronics is a versatile and efficient operational amplifier that meets the demands of modern electronic devices. Its low power consumption, high precision, and wide bandwidth make it an ideal choice for designers looking to create high-performance, reliable, and energy-efficient products.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7336 $60.6760
85+ $1.4225 $120.9125
130+ $1.3781 $179.1530
175+ $1.3336 $233.3800
225+ $1.2891 $290.0475
300+ $1.1557 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess