EN
  • EN
  • DE
  • IT

LT1884CN8

Part No LT1884CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206371-LT1884CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1884CN8 CAD Model

Description

Product Overview: LT1884CN8

The LT1884CN8 is a high-performance operational amplifier (op-amp) developed by Linear Technology, an industry leader in the design and manufacture of high-performance analog integrated circuits. This op-amp is part of the LT188x series and is known for its precision and low noise characteristics, making it an excellent choice for a wide range of applications, including sensor amplification, active filters, and audio amplification.

Key Features

  • Low Noise: The LT1884CN8 boasts ultra-low noise performance, which is critical for applications requiring a high signal-to-noise ratio.
  • High Precision: With its precision specifications, the LT1884CN8 ensures accurate signal amplification and processing, minimizing errors in critical applications.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative power supply rail to within a few millivolts of the positive rail, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various application requirements.
  • Low Power Consumption: Despite its high-performance characteristics, the LT1884CN8 is designed for low power consumption, which is beneficial for battery-powered and portable devices.

Applications

The versatility of the LT1884CN8 makes it suitable for a variety of applications, including:

  • High-Resolution Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation
  • Test Equipment
  • Active Filters
  • Precision Current Sensing

Package and Quality

The LT1884CN8 is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs. Linear Technology ensures high standards of quality and reliability for the LT1884CN8, making it a trusted choice for engineers and designers seeking a high-quality op-amp for their electronic projects.

Conclusion

In summary, the LT1884CN8 from Linear Technology stands out with its low noise performance, high precision, and versatile supply voltage range. It is an ideal solution for applications that demand the highest levels of signal fidelity and accuracy. The robust package and Linear Technology's commitment to quality further solidify the LT1884CN8 as a top-tier choice for a range of demanding analog applications.

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3774 $66.3966
22+ $6.0540 $133.1880
34+ $5.8639 $199.3726
46+ $5.6750 $261.0500
59+ $5.4862 $323.6858
79+ $4.9183 $388.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess