EN
  • EN
  • DE

MC14016BCPG

Part No MC14016BCPG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad Analog Switch/ Quad Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 3 V ~ 18 V
-3db Bandwidth 37MHz
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1217514-MC14016BCPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14016BCPG CAD Model

Description

ON Semiconductor MC14016BCPG Overview

The MC14016BCPG is a versatile quadruple bilateral switch integrated circuit, designed and manufactured by the reputable ON Semiconductor. This IC is a fundamental component in digital and analog signal switching, offering a reliable solution for a wide range of applications such as signal routing, modulation, demodulation, and various filtering tasks.

Key Features

  • Quad Bilateral Switch: The MC14016BCPG contains four independent switches which allows for multiple signal paths to be controlled simultaneously.
  • Low ON Resistance: The bilateral switches exhibit a low ON resistance, ensuring minimal signal attenuation when the switch is closed, thus preserving signal integrity.
  • Wide Voltage Range: It operates efficiently over a wide voltage range, making it suitable for various power environments and applications.
  • High Off Isolation: Off isolation feature prevents signal leakage between the switches when they are in the off state, which is critical for reducing crosstalk in complex circuits.
  • Low Crosstalk: The design of the MC14016BCPG ensures low crosstalk between switches, which is essential for maintaining signal clarity in multi-switch configurations.

Applications

The MC14016BCPG is a highly adaptable component that can be used in a variety of electronic devices and systems. Some common applications include:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modulation and demodulation systems
  • Audio and video switching
  • Function generation
  • Communication systems

Package and Quality Assurance

The MC14016BCPG comes in a PDIP-14 (Plastic Dual-In-Line Package) which is easy to handle and integrate into printed circuit boards. ON Semiconductor ensures the highest quality and reliability of its components, and the MC14016BCPG is no exception. It undergoes rigorous testing and quality control measures to meet industry standards and customer expectations.

Overall, the ON Semiconductor's MC14016BCPG is a highly reliable and functional choice for designers looking to incorporate efficient switching capabilities into their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess