EN
  • EN
  • DE

SN74HC4851QPWRQ1

Part No SN74HC4851QPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER WITH INJECTION EFFECT CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 195 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Operating Supply Voltage 2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 78ns, 78ns
Channel Capacitance (CS(off), CD(off)) 22pF
Current - Leakage (IS(off)) (Maximum) 200nA
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1254662-SN74HC4851QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC4851-Q1
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC4851QPWRQ1 CAD Model

Description

The SN74HC4851QPWRQ1 from Texas Instruments is a robust, automotive-grade analog multiplexer/demultiplexer that offers a single 8-channel configuration. This component is part of the 74HC family, which is well-known for its high-speed CMOS logic. The device is specifically designed to handle a wide range of automotive and industrial applications, providing a reliable solution for signal routing.

The SN74HC4851QPWRQ1 features a wide voltage range of 2 V to 6 V, which makes it versatile for systems that operate on different voltage levels. Its low power consumption is an excellent fit for energy-sensitive applications. Additionally, this multiplexer/demultiplexer boasts a low ON-state resistance, ensuring minimal signal distortion and high fidelity in signal switching.

Each channel of the SN74HC4851QPWRQ1 can be individually controlled via the binary address lines, which are common to all the switches. The device also includes an inhibit input to simultaneously open all channels and disable all switch operations. This feature is particularly useful for power-saving modes or when the device is not in use.

The SN74HC4851QPWRQ1 has been designed with ESD (Electrostatic Discharge) protection, which safeguards the device from the potential damage caused by static electricity. This protection is crucial for maintaining the longevity and reliability of the component in harsh automotive environments.

Packaged in a TSSOP (Thin Shrink Small Outline Package), the SN74HC4851QPWRQ1 offers a compact footprint, making it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring performance across a wide temperature range.

In summary, the SN74HC4851QPWRQ1 from Texas Instruments is an excellent choice for designers looking for a high-performance, automotive-grade analog multiplexer/demultiplexer. With its wide voltage range, low power consumption, and robust ESD protection, it stands out as a reliable component for complex automotive and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3563 $51.6635
345+ $0.2924 $100.8780
530+ $0.2833 $150.1490
730+ $0.2741 $200.0930
945+ $0.2650 $250.4250
1,265+ $0.2376 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess