EN
  • EN
  • DE

74HC4538DB,118

Part No 74HC4538DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATR DUAL MONO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1008491-74HC4538DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4538DB,118 CAD Model

Description

The Nexperia USA Inc. 74HC4538DB,118 is a monostable logic type integrated circuit with two independent circuits.

  • Input: Schmitt Trigger
  • Case/Package: 16-SSOP
  • Propagation Delay: 25ns
  • Temperature Range: -40°C to 125°C
  • Mounting Technology: Surface-Mount Technology (SMT)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Current Output: 5.2mA (High and Low)
  • Supply Voltage: 2V to 6V

You May Also Be Interested in

ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess