EN
  • EN
  • DE

ADG1212YRUZ-REEL

Part No ADG1212YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/+12 V iCMOS Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 190Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 130ns, 115ns
-3db Bandwidth 1GHz
Charge Injection -0.3pC
Channel Capacitance (CS(off), CD(off)) 1.1pF, 1.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG1212
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140085-ADG1212YRUZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1212YRUZ-REEL CAD Model

Description

The ADG1212YRUZ-REEL is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This product is manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. Designed for use in a wide range of applications, including data acquisition systems, communication systems, and relay replacements, the ADG1212YRUZ-REEL offers a robust feature set that makes it a versatile choice for designers.

Key Features

  • Low On-Resistance: The switch offers a low on-resistance (typically 1.5 Ω), which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single 3 V to 5 V power supply, which simplifies design and power management in mixed-voltage systems.
  • Low Power Consumption: The device features ultra-low power consumption, which is critical for battery-powered portable devices.
  • Fast Switching: Fast switching times of t<sub>ON and t<sub>OFF in the nanosecond range enable quick signal routing and high bandwidth applications.
  • High ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, ensuring durability and reliability under harsh conditions.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacements

Product Details

The ADG1212YRUZ-REEL comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which makes it suitable for space-constrained applications. It is provided in tape and reel packaging, designed for automated pick-and-place manufacturing processes, ensuring efficiency and cost-effectiveness in high-volume production. The precise and consistent performance of the ADG1212YRUZ-REEL, along with its robust design, makes it an excellent choice for both prototyping and mass-market products.

With its combination of low on-resistance, low power consumption, and high ESD protection, the ADG1212YRUZ-REEL from Analog Devices Inc. is an ideal solution for designers seeking high performance and reliability in their switching applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2647 $101.2057
48+ $3.1544 $151.4112
69+ $2.9338 $202.4322
89+ $2.8235 $251.2915
111+ $2.7132 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess