EN
  • EN
  • DE

HN1C01FE-Y(T5L

Part No HN1C01FE-Y(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825056-HN1C01FE-Y(T5L
Ultra Librarian 3D Model Ultra Librarian HN1C01FE-Y(T5L CAD Model

Description

The HN1C01FE-Y(T5L is a digital transistor (BRT) array manufactured by Toshiba Semiconductor and Storage. It incorporates two NPN transistors with integrated resistors in a single package. These transistors are designed for use in switching applications where space is limited and component count needs to be minimized.

Applications:

  • Switching circuits
  • Inverter circuits
  • Digital control circuits
  • Interface circuits
  • Level shifting

Features:

  • Dual NPN transistors with integrated resistors: Reduces external component count and simplifies circuit design.
  • Built-in bias resistors: Eliminates the need for external bias resistors.
  • Low saturation voltage: Minimizes power dissipation in switching applications.
  • Surface-mount package: Enables automated assembly and high-density mounting.
  • Small package size: Saves valuable board space.

Benefits:

  • Reduced component count: Integrated resistors minimize the need for external components, simplifying circuit design and reducing assembly costs.
  • Simplified circuit design: Built-in bias resistors eliminate the need for complex biasing networks.
  • Improved efficiency: Low saturation voltage minimizes power dissipation, leading to improved energy efficiency.
  • Reduced board space: Small package size allows for high-density mounting, saving valuable board space.
  • Cost-effective solution: Integration and simplified design reduce overall system costs.

The HN1C01FE-Y(T5L offers a compact and efficient solution for switching applications where space and component count are critical. The integration of transistors and resistors simplifies circuit design and reduces assembly costs. Its low saturation voltage ensures efficient operation, while its small package size allows for high-density mounting on PCBs. It is designed for use in various applications where switching, inversion, or level shifting is required.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess