EN
  • EN
  • DE
  • IT

2SD2096

Part No 2SD2096
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR NPN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1126429-2SD2096
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2096 CAD Model

Description

The 2SD2096 is an NPN bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for switching and amplifier applications, offering a balance of current handling capability and switching speed. This transistor is commonly used in power supply circuits, motor control applications, and general-purpose switching circuits.

Applications:

  • Power Supplies: Used in switching regulators and DC-DC converters.
  • Motor Control: Employed in controlling the speed and direction of small DC motors.
  • Relay Drivers: Utilized to switch relays in various control circuits.
  • Solenoid Drivers: Used to activate solenoids in industrial and automotive applications.
  • General-Purpose Switching: Found in a variety of switching applications in electronic circuits.

Features:

  • NPN Bipolar Junction Transistor (BJT): Provides high current gain and switching speed.
  • High Collector Current: Capable of handling relatively large currents.
  • Low Saturation Voltage: Minimizes power dissipation during switching.
  • High DC Current Gain (hFE): Provides efficient amplification of small signals.
  • TO-252 Package: Allows for efficient heat dissipation.

Benefits:

  • Efficient Switching: Enables fast and efficient switching operations.
  • High Current Handling: Capable of driving larger loads.
  • Low Power Dissipation: Minimizes heat generation and improves efficiency.
  • Easy to Use: Simple to integrate into various electronic circuits.
  • Reliable Performance: Rohm Semiconductor's quality ensures reliable operation.

Additional Details:

The 2SD2096 transistor typically comes in a TO-252 package, which is a surface-mount package that allows for efficient heat dissipation. Key specifications include a collector-emitter voltage (VCEO) of around 60V, a collector current (IC) of approximately 3A, and a DC current gain (hFE) of around 100 to 300. It also boasts a low collector-emitter saturation voltage (VCE(sat)), which minimizes power loss during switching operations. This transistor is well-suited for applications that require efficient switching and the ability to handle relatively high currents. Its reliable performance and readily available specifications make it a popular choice for various electronic designs, especially in power management and control circuits. The TO-252 package further contributes to its usability by enabling efficient heat transfer, preventing overheating and ensuring stable operation even under demanding conditions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Yangzhou yangjie electronic co., ltd
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-363
Lowest to $0.0962
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.6299
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess