EN
  • EN
  • DE
  • IT

MPS8099RLRAG

Part No MPS8099RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 0.5A TO92 / Bipolar (BJT) Transistor NPN 80 V 500 mA 150MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 1mA, 5V
Power - Max 625 mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPS809
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 846356-MPS8099RLRAG
Ultra Librarian 3D Model Ultra Librarian MPS8099RLRAG CAD Model

Description

The MPS8099RLRAG is a high-performance bipolar transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is designed to meet the needs of a wide range of applications, offering a perfect blend of efficiency, reliability, and versatility. It is a part of ON Semiconductor's extensive portfolio of transistors, which are well-known for their quality and performance.

Key Features

  • High Current Gain Bandwidth Product: The MPS8099RLRAG boasts a high h_FE, which ensures that the transistor can amplify a wide range of frequencies, making it suitable for various signal processing applications.
  • Low Saturation Voltage: This characteristic minimizes power loss when the transistor is in the 'on' state, thereby improving overall energy efficiency.
  • High Collector-Emitter Voltage: With a robust V_CEO, this transistor can handle higher voltage applications, ensuring a broader range of use cases.
  • TO-92 Package: The MPS8099RLRAG comes in a TO-92 package, which is widely used for through-hole mounting. This package is known for its ease of installation and solid mechanical endurance.

Applications

The MPS8099RLRAG is suitable for a diverse array of applications. Its high current gain and low saturation voltage make it ideal for use in:

  • Audio Amplifiers
  • Signal Processing
  • Switching and Amplification Circuits
  • Power Management Solutions
  • Driver Modules

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MPS8099RLRAG is manufactured with stringent quality control processes, ensuring that each component meets the highest standards of reliability and performance. This commitment to quality makes the MPS8099RLRAG a trusted choice for engineers and designers looking to create durable and efficient electronic systems.

Environmental Compliance

In alignment with global environmental standards, the MPS8099RLRAG is designed to comply with RoHS (Restriction of Hazardous Substances) directives. This ensures that the use of certain hazardous materials in the manufacturing of the product is either reduced or eliminated, reflecting ON Semiconductor's dedication to environmental sustainability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess