EN
  • EN
  • DE
  • IT

2SD2028

Part No 2SD2028
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 8V 0.7A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 158003-2SD2028
Popularity Low
Supply and Demand Status Balance
Family Name 2SD2028
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD2028 CAD Model

Description

ON Semiconductor 2SD2028 Transistor Overview

The ON Semiconductor 2SD2028 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its reliability and efficiency, making it a popular choice among professionals in the electronics industry. The 2SD2028 is particularly suitable for power amplification and switching applications, thanks to its high current capacity and fast switching speeds.

Key Features of the 2SD2028

  • High Current Capacity: The 2SD2028 can handle a collector current up to 3A, making it suitable for driving high current loads.
  • High Voltage Tolerance: With a collector-emitter voltage rating of 100V, this transistor can be used in circuits with relatively high operating voltages.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency in switching applications.
  • Fast Switching Speed: The fast switching response of the 2SD2028 is ideal for high-speed circuit designs.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP type transistor, making it easier to design push-pull amplifier stages.

Applications

The 2SD2028 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor control circuits
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SD2028 is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and durability. The device is also designed to withstand the rigors of industrial environments, making it a reliable choice for mission-critical applications.

Conclusion

The ON Semiconductor 2SD2028 NPN transistor is a high-performance component that offers a combination of high current handling, voltage tolerance, low saturation, and fast switching speeds. Its versatility across various applications, along with ON Semiconductor's reputation for quality, makes the 2SD2028 an excellent choice for designers and engineers seeking a reliable and efficient transistor for their electronic projects.

You May Also Be Interested in

UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082
Yangzhou yangjie electronic co., ltd
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-363
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1305 $56.1150
1,050+ $0.1071 $112.4550
1,620+ $0.1037 $167.9940
2,235+ $0.1004 $224.3940
2,890+ $0.0970 $280.3300
3,865+ $0.0870 $336.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess