EN
  • EN
  • DE

2SC3134-6-TB-E

Part No 2SC3134-6-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 13388-2SC3134-6-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC3134-6-TB-E CAD Model

Description

2SC3134-6-TB-E - ON Semiconductor

The 2SC3134-6-TB-E from ON Semiconductor is a robust and efficient NPN bipolar junction transistor (BJT) designed for a variety of applications that require high-speed switching and amplification. This device is a testament to ON Semiconductor's commitment to providing high-quality components that enhance performance while maintaining energy efficiency.

Key Features:

  • High Current Capability: The 2SC3134-6-TB-E is capable of handling a collector current of up to 500 mA, making it suitable for driving moderate loads in electronic circuits.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency, especially in saturation-driven applications.
  • Fast Switching Speed: The device offers fast switching times, which is crucial for applications that demand quick response times, such as switching regulators and high-frequency amplifiers.
  • High Reliability: ON Semiconductor's manufacturing processes ensure that the 2SC3134-6-TB-E is a reliable component for long-term use in various electronic devices.
  • Compact Package: Enclosed in a TO-92 package, the transistor is designed for easy integration into a wide range of electronic circuits without taking up significant space.

Applications:

The versatile nature of the 2SC3134-6-TB-E allows it to be used in numerous applications, including:

  • General-purpose switching and amplification
  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Motor control circuits
  • Consumer electronics

With its combination of high-speed switching capabilities, low power consumption, and compact form factor, the 2SC3134-6-TB-E from ON Semiconductor is an excellent choice for designers looking to optimize their electronic designs for performance and reliability. Whether for industrial, commercial, or consumer applications, this transistor offers a balanced solution to meet the demands of modern electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess