Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear TransistorDriver
Manufacturer Microchip Technology
Win Source Part Number 319948-MIC5158YM TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5158YM TR CAD Model

Description

Microchip Technology's MIC5158YM TR: A Robust Voltage Regulator Solution

The MIC5158YM TR from Microchip Technology is a high-performance, adjustable output, super LDO™ voltage regulator that stands out for its exceptional features and reliability. Designed to cater to a wide range of applications, this regulator is an ideal choice for systems requiring a low dropout voltage and high output current, all within a small footprint. The MIC5158YM TR is suitable for various electronic devices, including personal computers, embedded systems, and telecommunications equipment.

One of the key attributes of the MIC5158YM TR is its ability to provide a high output current of up to 5A, making it capable of powering demanding circuits. It offers an adjustable output voltage range from 1.25V to 5.5V, which allows designers to tailor the output to meet specific requirements of the target application. The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thus conserving power and extending battery life in portable devices.

The MIC5158YM TR also boasts excellent load and line regulation, ensuring a stable output voltage despite variations in input voltage or load current. Its fast transient response is highly beneficial for applications where the load can vary abruptly, such as microprocessors and digital signal processors.

For safety and protection, the MIC5158YM TR features built-in overcurrent protection, which prevents damage to the regulator and the connected load in case of a fault condition. Additionally, thermal protection is included to shut down the regulator during excessive temperature conditions, further safeguarding the system.

Microchip Technology has packaged the MIC5158YM TR in a compact 5-pin power TO-263 package, which not only saves space on the PCB but also facilitates efficient heat dissipation. The device is also available in tape and reel format (TR suffix), which is ideal for automated manufacturing processes.

In summary, the MIC5158YM TR from Microchip Technology is a versatile and robust voltage regulator that offers designers the flexibility, protection, and performance needed for a wide array of power management applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LT1575CS8-5#TRPBF
Microchip Technology
Lowest to $6.2690
ECAD model for MIC5158YM TR
Linear Technology
Lowest to $7.7646
ECAD model for LT1575CS8-3.3#TR
Microchip Technology
Need more? Email Us
ECAD model for MIC5156MB
Linear Technology
Lowest to $2.8271
ECAD model for LT1575CS8-3.3#TRPBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2690 $50.1520
20+ $5.1438 $102.8760
31+ $4.9831 $154.4761
42+ $4.8223 $202.5366
54+ $4.6616 $251.7264
72+ $4.1794 $300.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 583 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention