EN
  • EN
  • DE

LT1575CS8-3.3#TRPBF

Part No LT1575CS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Transistor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear TransistorDriver
Manufacturer Linear Technology
Win Source Part Number 072295-LT1575CS8-3.3#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-3.3#TRPBF CAD Model

Description

The LT1575CS8-3.3#TRPBF is a sophisticated low-dropout linear regulator designed and manufactured by Linear Technology, a renowned leader in the field of power management solutions. This regulator is specifically engineered to maintain a stable 3.3V output voltage, providing a reliable power source for sensitive electronic circuits.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for logic circuits and standard digital components.
  • Dropout Voltage: Ultra-low dropout performance ensures efficient operation even at low input-to-output voltage differentials, minimizing power loss and heat generation.
  • Package: Housed in a compact SO-8 package, the LT1575CS8-3.3#TRPBF is suitable for space-constrained applications.
  • Thermal Performance: Enhanced thermal regulation allows for stable operation over a wide range of temperatures, ensuring reliability under varying environmental conditions.
  • Current Capacity: Capable of delivering up to 500mA of continuous output current, making it suitable for a broad array of applications.
  • Protection Features: Built-in overcurrent and overtemperature protection mechanisms safeguard the device and connected components from potential damage.

Applications

The LT1575CS8-3.3#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Microprocessor power supplies
  • Memory and logic circuitry
  • Industrial instrumentation
  • Networking and telecommunication devices

Quality and Reliability

Linear Technology is committed to the highest standards of quality, and the LT1575CS8-3.3#TRPBF is no exception. This product is designed for long-term reliability and consistent performance, ensuring that it meets the rigorous demands of both commercial and industrial applications.

Environmental Compliance

The LT1575CS8-3.3#TRPBF is lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Linear Technology
Lowest to $7.1679
Microchip Technology
Lowest to $0.6722
Linear Technology
Lowest to $5.8662
Microchip Technology
Lowest to $48.1127
Linear Technology
Lowest to $2.5242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5242 $50.4840
49+ $2.0711 $101.4839
75+ $2.0064 $150.4800
104+ $1.9417 $201.9368
134+ $1.8770 $251.5180
179+ $1.6828 $301.2212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess