EN
  • EN
  • DE

LT1575CS8-3.3#TR

Part No LT1575CS8-3.3#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Transistor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear TransistorDriver
Manufacturer Linear Technology
Win Source Part Number 072294-LT1575CS8-3.3#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-3.3#TR CAD Model

Description

Product Overview: LT1575CS8-3.3#TR

The LT1575CS8-3.3#TR is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a fixed output of 3.3 volts. This regulator is ideal for applications requiring a stable voltage source with low voltage drop and excellent line and load regulation. The LT1575CS8-3.3#TR comes in a compact SO-8 package, suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: This device provides a precise 3.3V output, which is essential for powering sensitive electronic circuits that require a stable voltage level.
  • Low Dropout Voltage: The LT1575CS8-3.3#TR is designed with a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO can power a wide range of devices, from microcontrollers to digital signal processors.
  • Excellent Regulation: It offers superior line and load regulation, maintaining a consistent output voltage despite variations in input voltage and output load.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the longevity and reliability of the regulator.
  • Low Quiescent Current: The LT1575CS8-3.3#TR has a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.

Applications

The LT1575CS8-3.3#TR is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Microprocessor Supply
  • Power Management for PCs and Laptops
  • Industrial Equipment
  • Networking Hardware

Quality and Reliability

Linear Technology is known for its commitment to manufacturing high-quality and reliable components. The LT1575CS8-3.3#TR is no exception, as it is built to meet stringent industry standards, ensuring performance and durability in demanding environments.

With its robust feature set and Linear Technology's reputation for quality, the LT1575CS8-3.3#TR is an excellent choice for designers looking for a reliable power solution that combines efficiency, precision, and durability.

You May Also Be Interested in

Linear Technology
Lowest to $2.5242
Microchip Technology
Lowest to $0.6722
Microchip Technology
Lowest to $48.1127
Linear Technology
Lowest to $5.8662
Linear Technology
Lowest to $7.1679

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1679 $64.5111
20+ $5.8813 $117.6260
31+ $5.6976 $176.6256
42+ $5.5140 $231.5880
55+ $5.3303 $293.1665
73+ $4.7782 $348.8086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess