EN
  • EN
  • DE

MIC5156MB

Part No MIC5156MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Transistor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear TransistorDriver
Manufacturer Microchip Technology
Win Source Part Number 319946-MIC5156MB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5156MB CAD Model

Description

Microchip Technology MIC5156MB Product Overview

The MIC5156MB from Microchip Technology is a robust and versatile integrated circuit designed to provide a comprehensive solution for power management applications. As a member of Microchip's extensive range of voltage regulators, this device is engineered to deliver high performance and reliability for a wide array of electronic products.

Key Features

  • Adjustable Output Voltage: The MIC5156MB offers a flexible voltage output that can be adjusted to meet the specific requirements of your application, ensuring compatibility with a variety of components.
  • High Efficiency: With its advanced design, the MIC5156MB ensures efficient power conversion, which can lead to longer battery life in portable devices and reduced heat generation in high-power systems.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the circuit from potential damage caused by overheating, enhancing the overall durability and lifespan of the product.
  • Low Dropout Voltage: The MIC5156MB is characterized by its low dropout voltage, making it an ideal choice for applications where the supply voltage is very close to the output voltage, and maintaining efficiency is critical.

Applications

The versatility of the MIC5156MB allows it to be utilized in a diverse range of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Equipment

Whether it's for powering sensitive microprocessors, providing a stable voltage for communication devices, or managing power in industrial machinery, the MIC5156MB is a reliable choice that engineers and designers can trust.

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the MIC5156MB is no exception. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes to ensure a seamless integration into their projects.

In conclusion, the MIC5156MB from Microchip Technology is a high-performance voltage regulator that offers adjustability, efficiency, and protection, making it an essential component for modern electronic systems requiring reliable power management solutions.

You May Also Be Interested in

Microchip Technology
Lowest to $0.6722
Linear Technology
Lowest to $7.1679
Linear Technology
Lowest to $5.8662
Microchip Technology
Lowest to $48.1127
Linear Technology
Lowest to $2.5242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess