The E-L5973ADTR is a step-down monolithic power switching regulator designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is capable of delivering up to 2.5A of current to the load with excellent line and load regulation.
Key Features
- High Efficiency: Integrating a 250 kHz fixed-frequency internal oscillator that minimizes power losses, the E-L5973ADTR achieves an efficiency that can reach up to 96%, making it suitable for battery-powered devices.
- Voltage Range: The input voltage range is broad, from 4.4V to 36V, allowing the device to be used in a variety of applications, from automotive to industrial systems.
- Adjustable Output: The output voltage can be set from 1.235V to 35V, which provides a high level of versatility for different circuit designs.
- Protection Features: It includes thermal shutdown and current limiting, ensuring the protection of the device under abnormal operating conditions.
- Low Dropout Operation: The low dropout operation is another feature that ensures the proper functioning of the device even with a very low input-output voltage difference.
Applications
The E-L5973ADTR is suitable for a wide array of applications due to its robustness and versatility. These applications include:
- Automotive systems
- Industrial power systems
- Consumer electronics
- Computer peripherals
- Telecommunication equipment
Package and Quality
STMicroelectronics packages the E-L5973ADTR in a compact DPAK, which is ideal for space-constrained applications. The product is also provided in tape and reel packaging, facilitating the manufacturing process for high-volume production. STMicroelectronics is committed to delivering high-quality products, and the E-L5973ADTR is no exception, meeting stringent industry standards for performance and reliability.