The ON Semiconductor MC34072 is a high-performance operational amplifier that is widely recognized for its robust design and versatility in various electronic applications. This integrated circuit is designed to offer a perfect balance of features that make it suitable for consumer, industrial, and automotive applications requiring a reliable and efficient operational amplifier.
Key Features
- Wide Power Supply Range: The MC34072 is capable of operating from a single or dual power supply, with a wide range from 3V to 44V, which allows it to be used in a diverse range of circuit configurations.
- High Slew Rate: With a high slew rate of 13 V/µs, the MC34072 provides excellent response time, making it ideal for fast-operating amplification needs.
- Large Output Voltage Swing: The output can swing 0V to Vcc -1.5V, which maximizes the dynamic range in single-supply applications.
- Low Input Offset Voltage: This feature ensures high accuracy in signal amplification, reducing the error and drift in sensitive applications.
- Extended Temperature Range: The device operates effectively over an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The MC34072 operational amplifier is suited for a variety of applications, including:
- Signal conditioning and filtering
- Audio amplifiers and mixers
- Analog-to-digital and digital-to-analog converters
- Active filters and oscillators
- Power supplies and control systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC34072 operational amplifier is no exception, as it is designed and manufactured to meet stringent quality standards. It provides reliable performance for the lifetime of the application it serves.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local sales representative.