EN
  • EN
  • DE

MDB10SS

Part No MDB10SS
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT GPP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MicroDIP/SMD
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-MicroDIP/SMD
Family Name MDB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884482-MDB10SS
Ultra Librarian 3D Model Ultra Librarian MDB10SS CAD Model

Description

Introducing the MDB10SS from ON Semiconductor

The MDB10SS is a state-of-the-art Schottky Barrier Rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This powerful diode is engineered to offer low forward voltage drop, high surge capability, and a robust thermal performance, making it an ideal choice for a wide range of applications.

Key Features

      
  • Low Forward Voltage Drop: The MDB10SS is optimized for low forward voltage drop, which enhances its efficiency in applications, reducing power loss and improving overall product performance.
  •   
  • High Surge Capability: This device is capable of handling high surge currents, providing reliable performance and protection against unexpected current spikes in the circuit.
  •   
  • Robust Thermal Performance: With its excellent thermal characteristics, the MDB10SS ensures stable operation even under high temperature conditions, making it suitable for demanding environments.
  •   
  • Compact and Durable: The MDB10SS comes in a compact package, which allows for easy integration into various circuit designs without compromising on durability and long-term reliability.

Applications

The versatility of the MDB10SS makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

      
  • Power supply applications, where efficient power conversion is critical.
  •   
  • Automotive applications, where reliability and performance under harsh conditions are required.
  •   
  • Industrial applications, where equipment demands consistent and reliable power regulation.
  •   
  • Telecommunication systems, which require stable power management solutions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MDB10SS is no exception. It is manufactured to meet strict industry standards, ensuring both quality and reliability for your critical applications. With the MDB10SS, you can expect a product that not only performs to your expectations but also consistently maintains its performance over time.

Whether you are designing power supplies, automotive electronics, industrial machinery, or telecommunication systems, the MDB10SS from ON Semiconductor offers the performance, efficiency, and reliability that your projects demand.

You May Also Be Interested in

Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess