EN
  • EN
  • DE

MJD253

Part No MJD253
Manufacturer ON Semiconductor
Description Complementary Silicon Plastic Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1223647-MJD253
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD253 CAD Model

Description

Introducing Product MJD253 from ON Semiconductor

The MJD253 from ON Semiconductor is a state-of-the-art power transistor designed to deliver both high performance and reliability for a wide range of applications. This innovative component is part of the MJD series, which is well-regarded for its efficiency and thermal performance. The MJD253 is particularly suited for surface mount applications, offering a compact and efficient solution for power management tasks.

Key Features

  • High Power Density: The MJD253 is built to handle a substantial amount of power for its size, making it an ideal choice for space-constrained applications.
  • Low Collector-Emitter Saturation Voltage (V<sub>CE(sat)): This feature ensures that the device operates with minimal power loss, enhancing overall system efficiency.
  • Fast Switching Speeds: The device's rapid switching capabilities make it suitable for high-frequency operations, contributing to better performance in switching applications.
  • High Current Rating: With a continuous collector current (I<sub>C) rating, the MJD253 can handle significant current loads, making it robust for demanding circuits.
  • Complementary PNP Type: The MJD253 is complemented by a PNP type, allowing for flexibility in designing push-pull and other types of amplifying circuits.

Applications

The MJD253 transistor is versatile and can be used in various applications, including:

  • Power supply regulation modules
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • Relay drivers

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the MJD253 is no exception. It is manufactured using state-of-the-art technology, ensuring high reliability and performance consistency. The device also features a robust package design that enhances its durability and longevity, even in harsh operating conditions.

In summary, the MJD253 from ON Semiconductor is an excellent choice for designers looking for a high-performance, reliable, and efficient power transistor. Its compact form factor, combined with its powerful features, makes it an invaluable component in both commercial and industrial electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3095 $58.8050
455+ $0.2541 $115.6155
705+ $0.2460 $173.4300
975+ $0.2379 $231.9525
1,260+ $0.2298 $289.5480
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess