EN
  • EN
  • DE

MR754

Part No MR754
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 400V 6A MICRODE BUTTON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 400 V 6A Through Hole Microde Button
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package Button, Axial
Case / Package Microde Button
Family Name MR75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928051-MR754
Ultra Librarian 3D Model Ultra Librarian MR754 CAD Model

Description

ON Semiconductor MR754 Power Rectifier Diode

The MR754 is a robust power rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to meet the demanding requirements of a wide array of applications, offering reliability and efficiency in power conversion and management tasks.

Key Features

  • High Current Capability: The MR754 is capable of handling a high forward current of 6 amperes, making it suitable for heavy-duty operations.
  • High Surge Current Capability: With its excellent surge current handling capacity, this diode can withstand transient overloads, ensuring durability and long-term reliability.
  • Low Forward Voltage Drop: The diode's low forward voltage drop minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • High Reverse Voltage: With a maximum reverse voltage of 400 volts, the MR754 can be used in circuits with high voltage requirements.
  • Robust Construction: The device is encapsulated in a highly durable package that offers superior thermal and mechanical performance.
  • Versatile Mounting: The axial-lead package allows for flexible mounting options, and it is designed for easy installation in a variety of circuit configurations.

Applications

The MR754 is widely used in a range of applications, including:

  • Power supplies
  • Battery chargers
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Motor controllers

Quality and Standards

ON Semiconductor is committed to delivering high-quality products that comply with international standards. The MR754 diode is no exception and is manufactured to meet or exceed industry standards for performance and reliability. It is a testament to ON Semiconductor's dedication to providing components that ensure optimal performance in even the most challenging conditions.

Conclusion

Whether you are designing a power supply, implementing a motor control system, or developing a battery charger, the MR754 from ON Semiconductor is an excellent choice for a power rectifier diode. Its high current and surge capabilities, along with its efficient operation and durable construction, make it a reliable and cost-effective solution for your power management needs.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess