Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 520V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage @ Vr 5μA @ 520V
Mounting Through Hole
Case / Package TO-220FP
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 059684-MURF550PFG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MURF550PFG CAD Model

Description

Product Overview: MURF550PFG - ON Semiconductor

The MURF550PFG is a state-of-the-art ultrafast recovery diode designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This high-performance diode is tailored for applications requiring fast switching and low power loss, making it an ideal component for high-frequency power converters, inverters, and freewheeling diodes in a variety of markets including automotive, renewable energy, and industrial power systems.

Key Features

  • Ultrafast Recovery Time: The MURF550PFG boasts an ultrafast recovery time, which minimizes switching losses and improves overall efficiency in high-speed switching applications.
  • High Reverse Voltage: With a maximum repetitive reverse voltage (Vrrm) of 600V, it is well-suited for high-voltage circuits, offering robust performance for a wide range of electrical applications.
  • High Surge Current Capability: This diode can handle high surge currents, ensuring reliable performance during transient conditions and making it suitable for rugged environments.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and heat generation, enhancing the longevity and reliability of the device.
  • Robust Design: The MURF550PFG is encapsulated in a TO-220FP fullpak package, providing isolation from the printed circuit board and enhancing thermal performance.

Applications

The versatility of the MURF550PFG allows it to be used in a wide array of applications. It is particularly effective in:

  • Power management systems
  • Switching power supplies
  • Power factor correction circuits
  • Automotive environments where ruggedness is required
  • Renewable energy systems such as solar inverters and wind turbines

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MURF550PFG is no exception, as it undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Customers can rely on this ultrafast recovery diode to deliver consistent performance and durability.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.0467
ECAD model for SMBT1232LT1G
WeEn Semiconductors
BYC100W-1200P/TO247-2L/STANDARD
Lowest to $7.7046
ECAD model for BYC100W-1200PQ
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
ON Semiconductor
SCHOTTKY BARRIER RECTIFIER DIODE / Diode
Need more? Email Us
ECAD model for SBS010M-TL-E
Cree/Wolfspeed
DIODE SCHOTTKY 650V 100A TO247-3
Lowest to $32.5969
ECAD model for C5D50065D
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP
ON Semiconductor
DIODE SCHOTTKY 100V 1A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $0.0596
ECAD model for MBRS1100T3
Cree/Wolfspeed
DIODE SCHOTTKY 650V 13A TO220-2
Need more? Email Us
ECAD model for C3D06065I

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5677 $68.5155
35+ $3.7475 $131.1625
54+ $3.6312 $196.0848
74+ $3.5134 $259.9916
96+ $3.3970 $326.1120
128+ $3.0452 $389.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,300 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention