Products specifications

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Programmable Not Verified
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number NBC124
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646829-NBC12430FA
Ultra Librarian 3D Model Ultra Librarian NBC12430FA CAD Model

Description

The NBC12430FA from ON Semiconductor is a state-of-the-art integrated circuit designed for high-frequency clock generation and distribution applications. This advanced device is a key component in various digital systems, including servers, communication infrastructure, and advanced computing devices, where reliable and precise timing signals are crucial for optimal performance.

The NBC12430FA is a member of ON Semiconductor's high-performance clock generation family. It features a fully-integrated phase-locked loop (PLL) system that can generate a stable, high-frequency clock signal from a lower frequency reference input. This PLL circuitry ensures that the output clock is synchronized with the reference signal, providing a clean and stable clock for downstream devices.

With its ability to support a wide range of output frequencies, the NBC12430FA is highly versatile and can be used in multiple applications. The device offers low phase noise and jitter characteristics, which are essential for high-speed digital systems where timing accuracy is paramount. These features help to reduce signal integrity issues and enhance the overall performance of the system.

The NBC12430FA is packaged in a compact, surface-mount format that allows for efficient use of PCB space. This packaging, combined with the IC's low power consumption, makes it an ideal choice for densely packed electronic assemblies where thermal management and power efficiency are important considerations.

To facilitate easy integration into various designs, the NBC12430FA is compatible with standard industry logic levels. It also includes programmable dividers and output enable functions, providing designers with additional flexibility to tailor the device's performance to specific application requirements.

In summary, ON Semiconductor's NBC12430FA is an exceptional choice for engineers looking to implement a high-quality, high-performance clock generation solution in their digital systems. Its precision, flexibility, and compact design make it a valuable component in the pursuit of faster, more reliable, and energy-efficient electronics.

You May Also Be Interested in

Cypress Semiconductor Corp
CLOCK GENERATOR / IC
Need more? Email Us
ECAD model for CY24141ZC-3T
Texas Instruments
IC 3-PLL VCXO CLK SYNTH 20-TSSOP
Lowest to $7.9715
ECAD model for CDCEL937PWR
Texas Instruments
IC CLK GEN 2:8 LOW JITTER 48VQFN
Lowest to $6.3319
ECAD model for CDCM6208V1RGZT
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ECAD model for 23S05-1DCGI
Infineon Technologies
IC CLK BUFF 44TQFP
Lowest to $44.6871
ECAD model for CY7B995AXC
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / IC
Need more? Email Us
ECAD model for CY2546FI
Infineon Technologies
IC CLOCK GENERATOR 8TSSOP
Need more? Email Us
ECAD model for CY2XL11ZXC
Asahi Kasei Microsystems
IC CLK GEN MULTI 1.8/3.0V 8USON / IC
Lowest to $2.1940
ECAD model for AK8150CU
Cypress Semiconductor Corp
CLOCKS / IC
Need more? Email Us
ECAD model for CY25100SXC-053

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4070 $65.6280
8+ $13.4622 $107.6976
12+ $13.0415 $156.4980
16+ $12.6208 $201.9328
21+ $12.2001 $256.2021
28+ $10.9380 $306.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,720 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention