EN
  • EN
  • DE

NBSG86ABA

Part No NBSG86ABA
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC SMART GATE SIGE DIFF 16FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 2
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-LBGA, FCBGA
Supplier Device Package 16-FCBGA (4x4)
Base Product Number NBSG86
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.39.0001
Win Source Part Number 249857-NBSG86ABA
Ultra Librarian 3D Model Ultra Librarian NBSG86ABA CAD Model

Description

ON Semiconductor NBSG86ABA: High-Performance Differential Signal Receiver/Driver

The ON Semiconductor NBSG86ABA is a leading-edge, high-performance SiGe (Silicon Germanium) differential signal receiver/driver designed for applications requiring ultra-fast signal processing and minimal jitter. This advanced component is part of ON Semiconductor's portfolio of high-speed data communication solutions, offering exceptional performance for a wide range of industrial, networking, and telecommunications applications.

The NBSG86ABA operates over a broad frequency range with a typical data rate of 10 Gbps, making it suitable for high-speed data transfer requirements. It is engineered to accept small differential input signals and amplify them to drive a differential output with enhanced signal integrity. This feature is particularly beneficial in environments with noisy signals or long transmission distances where signal degradation is a concern.

With a differential CML (Current Mode Logic) output structure, the NBSG86ABA provides a balanced output that minimizes electromagnetic interference (EMI), ensuring a clean signal transmission. Its differential inputs incorporate internal 50-ohm termination resistors, which are accessed through the VBB pin. This internal termination simplifies design and reduces external component requirements, leading to a more compact and cost-effective solution.

The device also features a programmable output level that can be adjusted through the VCCO pin, giving designers the flexibility to optimize the performance for specific applications. Additionally, the NBSG86ABA has a selectable input equalization feature that helps to compensate for losses incurred in FR-4 PCB traces, thus preserving signal integrity over extended distances.

For enhanced reliability, the NBSG86ABA is offered in a compact 3x3 mm 16-pin QFN package, which is not only space-saving but also provides excellent thermal performance. It operates over an industrial temperature range of -40°C to +85°C, ensuring stable operation under varying environmental conditions.

Whether it's for high-speed networking equipment, backplane interfaces, or data storage systems, the ON Semiconductor NBSG86ABA stands out as a robust and versatile choice for designers looking to push the limits of speed and performance in their digital communication systems.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess