EN
  • EN
  • DE

PACDN009

Part No PACDN009
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5.5V (Max)
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 045553-PACDN009
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN009 CAD Model

Description

Introducing the PACDN009 - A Robust ESD Protection Solution

The PACDN009 from ON Semiconductor is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard sensitive electronic components from the potentially damaging effects of ESD. Engineered to provide a high level of protection for electronic products, the PACDN009 is an essential component for manufacturers looking to enhance the durability and reliability of their devices.

Key Features

  • Low Clamping Voltage: The PACDN009 offers an exceptionally low clamping voltage, ensuring that any ESD strikes are quickly and effectively suppressed, minimizing the risk of damage to the protected circuit.
  • Fast Response Time: With its rapid response to ESD events, this device provides instantaneous protection, thereby preventing the accumulation of harmful voltage levels that could compromise electronic components.
  • High ESD Immunity: It is capable of withstanding ESD events exceeding the highest levels defined by industry standards, such as the IEC 61000-4-2, making it suitable for use in environments where ESD events are common.
  • Low Leakage Current: The PACDN009 has been designed to have a very low leakage current, which helps to conserve power in battery-operated devices and maintains the integrity of the signal in precision applications.
  • Compact Package: Available in a space-saving package, it is ideal for use in applications where board space is at a premium, without compromising on performance or protection levels.

Applications

The PACDN009 is versatile and can be used across a wide range of applications, including:

  • Portable Electronics
  • Data Communication Systems
  • Computer Peripherals
  • Consumer Electronics

ON Semiconductor's commitment to quality ensures that the PACDN009 meets the highest standards for ESD protection. By incorporating this device into your designs, you can significantly enhance the ESD resilience of your electronic products, thus providing peace of mind for both manufacturers and end-users alike. Trust the PACDN009 to deliver reliable and robust ESD protection for your sensitive electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess