EN
  • EN
  • DE

S2202A

Part No S2202A
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR LV 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 185656-S2202A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S2202A CAD Model

Description

  

ON Semiconductor S2202A Product Overview

  

The ON Semiconductor S2202A is a high-performance, integrated circuit designed for a wide range of applications requiring efficient power management and reliable operation. This versatile component is an essential building block in the design of modern electronic systems, offering designers a compact, efficient, and robust solution for their power supply needs.

    

Key Features of the S2202A

  
        
  • High Efficiency: The S2202A is engineered to provide high efficiency, which is critical for reducing heat generation and improving system reliability. This makes it suitable for power-sensitive applications.
  •     
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when in standby mode, contributing to the overall energy efficiency of the system.
  •     
  • Stable Operation: With built-in thermal protection and short-circuit protection, the S2202A ensures stable operation under various conditions, enhancing the durability and longevity of the end product.
  •     
  • Voltage Regulation: The device offers precise voltage regulation, maintaining stable output despite fluctuations in input voltage or load conditions, which is crucial for sensitive electronic components.
  •   
    

Applications

  

The S2202A is suitable for a broad range of applications, including but not limited to:

  
        
  • Consumer electronics
  •     
  • Portable devices
  •     
  • Power supply modules
  •     
  • Industrial controls
  •     
  • Automotive systems
  •     
  • Telecommunications equipment
  •   
    

Technical Specifications

  

With its compact package and ability to operate over a wide temperature range, the S2202A is designed to meet the rigorous demands of various industries. The technical specifications include a broad input voltage range, high accuracy output voltage, and a maximum output current that supports a wide array of uses.

    

Quality and Reliability

  

ON Semiconductor is known for its commitment to quality and reliability, and the S2202A is no exception. It is manufactured to meet high standards, ensuring that it delivers consistent performance and withstands the test of time in critical applications.

    

Whether you're designing a new power supply system or upgrading an existing one, the ON Semiconductor S2202A offers the performance, efficiency, and reliability that modern electronic devices require.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $1.0268
Renesas Electronics America
Lowest to $1.8203

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0217 $60.3255
36+ $3.2998 $118.7928
55+ $3.1970 $175.8350
75+ $3.0942 $232.0650
97+ $2.9915 $290.1755
130+ $2.6819 $348.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess