Products specifications

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SA571
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663409-SA571D
Ultra Librarian 3D Model Ultra Librarian SA571D CAD Model

Description

ON Semiconductor SA571D Compandor IC

The SA571D from ON Semiconductor is a versatile compandor integrated circuit designed for use in a variety of audio processing applications where noise reduction or dynamic range expansion is required. This high-performance chip is particularly suited for telecommunications systems, mobile radios, and high-fidelity audio circuits, offering a flexible solution to engineers looking to enhance the acoustic experience.

At the heart of the SA571D lies a dual-channel architecture that allows for simultaneous compression and expansion of audio signals. This feature enables the device to maintain a consistent volume level by reducing the dynamic range of audio signals. In essence, it compresses loud sounds while boosting softer ones, ensuring a clear and balanced audio output.

The SA571D is characterized by its low distortion and noise level, which is essential for maintaining audio fidelity. It supports a wide supply voltage range from 4.5V to 18V, making it adaptable to various power environments. The device also boasts a low power consumption, which is a critical attribute for battery-powered applications.

Engineers will appreciate the SA571D's flexibility, as it offers external adjustment of both attack and release times. This means that the response of the compandor can be finely tuned to match specific audio characteristics or application requirements. Additionally, the SA571D can be configured for different compression or expansion ratios, providing even greater control over the dynamics of the audio signal.

For ease of integration, the SA571D is available in a 16-pin SOIC package, which is compact and suitable for space-constrained applications. The IC's pin configuration and functional block diagram are available in the datasheet, which provides detailed information for a straightforward design-in process.

Overall, the ON Semiconductor SA571D compandor IC is an excellent choice for designers looking to improve the audio quality and consistency of their products. Its combination of performance, versatility, and ease of use makes it an invaluable component in the realm of audio signal processing.

You May Also Be Interested in

ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to $0.1832
ECAD model for NCS2300MUTBG
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B-E
ON Semiconductor
IC VOIP PROCESSOR 208SQFP / Audio Channel
Lowest to $19.1401
ECAD model for LC821621-E
ON Semiconductor
IC AUDIO PROCESSOR 128TQFP
Need more? Email Us
ECAD model for LC823425-12G-H
National Semiconductor (TI)
CONSUMER CIRCUIT, BIPOLAR
Lowest to $2.0391
ECAD model for LM1894N
Texas Instruments
IC MODULATOR 32VQFN
Lowest to $31.8550
ECAD model for ONET1131ECRSMT
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B3-E
Cirrus Logic Inc.
20-BIT STEREO AUDIO CODEC / Audio Volume Control 4 Channel 28-SSOP
Lowest to $17.3393
ECAD model for CS4222-BS
Cirrus Logic Inc.
CRYSTALCLEAR PCI AUDIO INTERFACE
Need more? Email Us
ECAD model for CS4280-CM

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8402 $70.0824
27+ $4.7920 $129.3840
42+ $4.6424 $194.9808
58+ $4.4925 $260.5650
75+ $4.3428 $325.7100
100+ $3.8935 $389.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention