EN
  • EN
  • DE

ONET1131ECRSMT

Part No ONET1131ECRSMT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC MODULATOR 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Modulator 2 Channel 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name ONET1131
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888024-ONET1131ECRSMT
Ultra Librarian 3D Model Ultra Librarian ONET1131ECRSMT CAD Model

Description

The ONET1131ECRSMT is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments to meet the demanding needs of high-speed optical networking applications. This device is part of TI's extensive portfolio of networking ICs, which are engineered to provide reliable and efficient solutions for data communication systems.

Key Features

  • High Bandwidth: The ONET1131ECRSMT offers a wide bandwidth that is ideal for 10 Gbps data rates, ensuring fast and accurate signal processing for optical communication systems.
  • Low Noise Performance: Engineered for sensitivity, this TIA features low input-referred noise that enhances the signal-to-noise ratio, crucial for high-speed data transmission.
  • Adjustable Gain: Users can adjust the gain to match the requirements of various photodetectors and system configurations, providing flexibility and optimization for different applications.
  • Single Supply Operation: The device operates on a single 3.3V supply, simplifying power management and reducing system complexity.
  • Surface-Mount Technology (SMT): The ONET1131ECRSMT comes in a compact, surface-mount package that is suitable for high-density mounting, saving valuable board space.

Applications

Primarily used in fiber optic networks, the ONET1131ECRSMT is an ideal choice for a variety of applications, including:

  • 10 Gigabit Ethernet (10GbE)
  • Fiber to the X (FTTX)
  • Synchronous Optical Networking (SONET) / Synchronous Digital Hierarchy (SDH)
  • Optical Transport Networks (OTN)

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The ONET1131ECRSMT is built to meet the high standards expected from TI products, ensuring long-term performance and stability in the field. With its robust design and advanced manufacturing techniques, this TIA is designed to withstand the rigors of industrial-grade applications.

Conclusion

The ONET1131ECRSMT from Texas Instruments represents a blend of performance, flexibility, and reliability. This transimpedance amplifier is a top choice for designers looking to enhance their optical communication systems with a dependable and efficient solution. Its integration into systems will lead to improved data transmission quality and system responsiveness, fulfilling the needs of modern high-speed networks.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Texas Instruments
Lowest to $3.4344
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
STMicroelectronics
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3904 $92.7808
3+ $38.0640 $114.1920
5+ $36.8745 $184.3725
6+ $35.6850 $214.1100
8+ $34.4955 $275.9640
10+ $30.9270 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess