EN
  • EN
  • DE

93LC56BT-I/MNY

Part No 93LC56BT-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858657-93LC56BT-I/MNY
Ultra Librarian 3D Model Ultra Librarian 93LC56BT-I/MNY CAD Model

Description

Microchip Technology's 93LC56BT-I/MNY EEPROM

The 93LC56BT-I/MNY is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and versatility. This memory chip is designed to provide a robust storage solution for a wide range of applications, from industrial and automotive systems to consumer electronics and IoT devices.

Key Features:

  • Memory Size: The 93LC56BT-I/MNY offers a storage capacity of 2 Kbit, organized as 128 x 16-bit, making it suitable for storing configurations, settings, or small amounts of data that need to be preserved during power cycles.
  • Interface: It utilizes a user-friendly serial interface, compatible with the standard SPI protocol, which allows for easy integration into existing designs and simplifies communication with microcontrollers and processors.
  • Operating Voltage: This device operates over a wide voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring flexibility in different application scenarios.
  • Temperature Range: It is designed to perform reliably across an extended temperature range, from -40°C to +85°C, making it an excellent choice for demanding environments.
  • Packaging: The 93LC56BT-I/MNY comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick updates to stored data.
  • Endurance: The EEPROM is rated for a minimum of 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a stable and durable storage solution.

Applications:

The versatility of the 93LC56BT-I/MNY makes it an ideal choice for a variety of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Wireless products and IoT devices

In summary, the 93LC56BT-I/MNY from Microchip Technology is a robust, high-performance EEPROM chip that offers excellent reliability and flexibility for a multitude of electronic applications. Its compatibility with standard communication protocols, endurance, and wide operating conditions make it a top choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,435 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess