EN
  • EN
  • DE

DS1245YP-100+

Part No DS1245YP-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 100NS 34PCM / NVRAM NVSRAM Parallel 1Mbit 5V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 772961-DS1245YP-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1245Y
Introduction Date November 18, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1245YP-100+ CAD Model

Description

Maxim Integrated's DS1245YP-100+: A Robust Nonvolatile Memory Solution

Maxim Integrated's DS1245YP-100+ is a high-performance, 1024k Nonvolatile SRAM designed to provide a reliable and durable data storage solution. This memory module is engineered to retain data without the need for a battery, making it an ideal choice for critical data storage applications where long-term reliability is paramount.

Key Features

  • Capacity: The DS1245YP-100+ boasts a substantial 1-Megabit (128k x 8) of memory, providing ample space for storing essential data.
  • Speed: With an access time of 100 ns, this Nonvolatile SRAM offers swift read and write operations, ensuring efficient performance in time-sensitive applications.
  • Nonvolatile: The integration of nonvolatile elements means that data is preserved even when the power is turned off, eliminating the need for external batteries or additional power sources to maintain data integrity.
  • Directly Replaceable: Designed to be pin-compatible with standard SRAMs, the DS1245YP-100+ allows for straightforward replacement without the need for redesigning existing hardware.
  • Power-Fail Protection: The device includes an automatic power-fail chip deselect and write-protection feature, safeguarding the data during unexpected power outages.
  • Durability: Encased in a rugged 32-pin EDIP (Plastic Encapsulated Dual In-line Package), the DS1245YP-100+ is built to withstand harsh conditions and provide a long operational lifespan.
  • Temperature Range: It operates reliably across a wide temperature range, from 0°C to +70°C, making it suitable for various industrial applications.

Applications

The DS1245YP-100+ is versatile and can be utilized across a broad spectrum of applications. It is particularly well-suited for use in:

  • Industrial control systems
  • RAID systems
  • Telecommunications equipment
  • Medical devices
  • Automotive electronics
  • And any other systems where data integrity and retention are critical

Maxim Integrated's commitment to quality and reliability is evident in the DS1245YP-100+. It is designed to meet the high standards required by professionals in a variety of fields, ensuring that your data is secure and accessible whenever it's needed.

Whether you're looking to upgrade existing systems or design new ones, the DS1245YP-100+ offers a robust and dependable nonvolatile memory solution that you can trust to keep your data safe for years to come.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7786 $62.3358
6+ $17.0491 $102.2946
10+ $16.5164 $165.1640
13+ $15.9836 $207.7868
17+ $15.4508 $262.6636
22+ $13.8524 $304.7528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess