EN
  • EN
  • DE

TAS5518PAGR

Part No TAS5518PAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Modulator 8 Channel 64-TQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name TAS5518
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899063-TAS5518PAGR
Ultra Librarian 3D Model Ultra Librarian TAS5518PAGR CAD Model

Description

The TAS5518PAGR is a high-performance audio PWM processor integrated with an 8-channel digital audio PWM output. Designed by Texas Instruments, this advanced semiconductor is a part of their extensive audio product line, specifically tailored for efficient audio amplification solutions. It is commonly used in applications such as home theater systems, soundbars, and other multi-channel audio equipment.

Key Features

  • Advanced Modulation Techniques: The TAS5518PAGR employs sophisticated pulse-width modulation (PWM) techniques that allow for high-resolution audio processing and reduced signal distortion, delivering superior audio quality.
  • Multi-Channel Support: With support for up to 8 audio channels, this device can handle complex audio setups, making it ideal for surround sound systems and other multi-speaker configurations.
  • Integrated Audio Processing: It comes with an array of integrated audio processing features such as volume control, dynamic range compression, and equalization, which can be tailored to enhance the listening experience.
  • Efficient Power Management: The TAS5518PAGR is designed with power efficiency in mind, featuring low idle current consumption and an advanced power management system that helps reduce overall power usage.
  • Flexible I/O Options: It offers a variety of input and output options, including I2S and TDM inputs, which provide flexibility in interfacing with different audio sources and systems.

Applications

The versatility of the TAS5518PAGR makes it suitable for a wide range of audio applications. It is particularly well-suited for digital amplifiers in home theaters and active speakers, where its high-quality audio processing and multi-channel support can be fully utilized to create an immersive audio experience.

Technical Specifications

The device operates over a wide power supply range and is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring compactness and ease of integration into various audio systems. Its technical proficiency and reliability are backed by Texas Instruments' reputation for producing high-quality semiconductor products.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $9.6370
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess