EN
  • EN
  • DE

NBSG16MMNR2G

Part No NBSG16MMNR2G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC TRANSCEIVER 16QFN / Transceiver 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Type Transceiver
Applications Instrumentation
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NBSG16
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 497902-NBSG16MMNR2G
Ultra Librarian 3D Model Ultra Librarian NBSG16MMNR2G CAD Model

Description

The NBSG16MMNR2G from ON Semiconductor is a high-performance, fully differential Signal and Data Path Management IC that is part of their GigaComm™ series. Designed for applications that require ultra-high-speed data transfer and signal conditioning, this device is an ideal solution for network infrastructure, computing, and high-speed data interfaces.

Key Features

  • High-Speed Performance: The NBSG16MMNR2G supports data rates up to 6.375 Gbps, ensuring fast and efficient data transmission for critical applications.
  • Differential Signaling: Utilizing LVDS (Low Voltage Differential Signaling) technology, it provides reduced noise and improved signal integrity over single-ended solutions.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a minimal power requirement, which is crucial for high-density systems where power management is imperative.
  • Signal Conditioning: It includes features such as input equalization and output de-emphasis, which help to maintain signal fidelity over long distances and through various media.
  • Flexibility: The device's programmable functions allow for customization to specific application needs, providing designers with a versatile component for a wide range of high-speed data applications.

Applications

The NBSG16MMNR2G is suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Backplane and cable data transmission
  • Networking equipment such as routers and switches
  • High-performance computing and data centers
  • Signal processing and broadcast video

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality and reliability, and the NBSG16MMNR2G is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance in the most demanding environments. With ON Semiconductor's expertise in signal management ICs, customers can expect a product that delivers both performance and durability.

You May Also Be Interested in

Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess