EN
  • EN
  • DE

TAS5504PAGR

Part No TAS5504PAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM 4CH 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 128836-TAS5504PAGR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian TAS5504PAGR CAD Model

Description

Introducing the TAS5504PAGR by Texas Instruments

The TAS5504PAGR is a remarkable digital audio PWM processor brought to you by the renowned manufacturer, Texas Instruments. This state-of-the-art component is designed for high-fidelity audio systems, offering a perfect blend of power and performance for a superior audio experience. Its advanced features and specifications cater to the needs of audio enthusiasts and professionals alike.

The TAS5504PAGR is a part of Texas Instruments' PurePath™ Digital technology, which is known for delivering crystal-clear sound while minimizing the total system cost. This technology ensures that the audio signal remains in the digital domain until it reaches the speaker, thereby reducing signal degradation and improving sound quality.

Main Features of TAS5504PAGR

  • High-Performance Audio Processing: With its 24-bit data path, the TAS5504PAGR provides high-resolution audio processing, ensuring detailed and accurate sound reproduction.
  • Efficiency: The device operates with high efficiency, thanks to its class-D architecture, which reduces power consumption and heat dissipation, making it ideal for compact and energy-conscious audio applications.
  • Flexible I/O Options: Featuring a flexible serial audio interface, the TAS5504PAGR supports various audio formats, including I2S, left-justified, and right-justified, catering to different system design needs.
  • Multichannel Support: This processor can handle up to four audio channels, making it suitable for surround sound systems and complex audio setups.
  • Integrated Protection: With built-in protection circuits, the TAS5504PAGR safeguards against faults such as overcurrent, undervoltage, and thermal overload, ensuring long-term reliability and stability.

The TAS5504PAGR is not just a component; it's an investment in audio quality. Whether you're designing a high-end home theater system, a professional audio setup, or any other application that demands impeccable sound, the TAS5504PAGR stands out as a top-tier choice. Its combination of digital precision, efficiency, and robust design makes it a go-to solution for those who refuse to compromise on audio performance.

Choose the TAS5504PAGR for your next audio project and experience the difference that Texas Instruments' cutting-edge technology can make.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.4344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1458 $57.0206
15+ $6.6838 $100.2570
24+ $6.4749 $155.3976
32+ $6.2660 $200.5120
42+ $6.0572 $254.4024
56+ $5.4306 $304.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 648 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess