EN
  • EN
  • DE

MAX17854ACB/V+T

Part No MAX17854ACB/V+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DATA ACQU SYST 64LQFP / Data Acquisition System 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Type Data Acquisition System
Applications -
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355900-MAX17854ACB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX17854ACB/V+T CAD Model

Description

Maxim Integrated's MAX17854ACB/V+T Automotive Battery Sensor

The MAX17854ACB/V+T is a cutting-edge automotive battery sensor designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This high-precision sensor is specifically tailored for the automotive industry, where accuracy and durability are of paramount importance. The sensor is engineered to provide comprehensive battery monitoring solutions that are crucial for the efficient management of modern vehicles' electrical systems.

Key Features

  • High-Accuracy Monitoring: The MAX17854ACB/V+T offers precise measurement capabilities for battery voltage, current, and temperature, ensuring that the vehicle's battery status is accurately tracked for optimal performance.
  • Robust Communication: It features an integrated ISO 26262-compliant communication interface, which allows for reliable data transmission even in the harsh electromagnetic environments commonly found in automotive applications.
  • Advanced Diagnostics: With built-in diagnostic functions, this sensor can detect and report various fault conditions, helping to prevent battery failures and extend the battery's lifespan.
  • Compact Design: The device comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The MAX17854ACB/V+T is ideal for a wide range of automotive applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Battery management systems (BMS)
  • Start-stop systems
  • Energy storage systems

Reliability and Safety

Maxim Integrated has designed the MAX17854ACB/V+T with reliability and safety in mind. Its automotive-grade construction ensures that it can withstand the extreme conditions typical of automotive environments, such as high temperatures, vibrations, and electrical noise. Moreover, the sensor's compliance with industry safety standards underscores its suitability for safety-critical applications.

In summary, the MAX17854ACB/V+T from Maxim Integrated is a sophisticated battery sensor that offers high accuracy, robust communication, and advanced diagnostics, all packaged in a compact form factor. It is an essential component for modern automotive battery management systems, providing the necessary data to ensure the safety, efficiency, and longevity of the vehicle's battery.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Infineon Technologies
Lowest to $9.8383
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Infineon Technologies
Lowest to $2.4359
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9611 $59.8833
7+ $16.3783 $114.6481
10+ $15.8665 $158.6650
14+ $15.3547 $214.9658
17+ $14.8429 $252.3293
23+ $13.3074 $306.0702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess