EN
  • EN
  • DE

VT221AFCR-ADJ

Part No VT221AFCR-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT221AFCR-ADJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 1104277-VT221AFCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT221AFCR-ADJ CAD Model

Description

The VT221AFCR-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed to cater to a wide range of applications requiring precise voltage control and efficient power management. This versatile component is a staple in the design of power supply circuits and is particularly suited for portable devices, where power efficiency is paramount.

Key Features

  • Adjustable Output Voltage: The VT221AFCR-ADJ offers an adjustable output voltage feature, allowing designers to tailor the output to meet specific requirements of the target application. This flexibility makes it an ideal choice for systems that require different voltage levels.
  • High Efficiency: Engineered for maximum power efficiency, this voltage regulator helps to prolong battery life in portable applications, making it an eco-friendly option for power-sensitive designs.
  • Low Dropout: The device boasts a low dropout performance, ensuring stable operation even when the input voltage is close to the output voltage, which is critical for maintaining uninterrupted performance in battery-operated devices.
  • Thermal Protection: The VT221AFCR-ADJ is equipped with thermal protection features that safeguard the device against overheating, contributing to the overall reliability and longevity of the product.
  • Compact Form Factor: The compact package allows for integration into space-constrained designs, providing a powerful yet space-efficient power management solution.

Applications

The VT221AFCR-ADJ is suitable for a diverse range of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication systems
  • Microprocessor power supplies

Summary

Maxim Integrated's VT221AFCR-ADJ is a testament to the company's commitment to providing innovative, high-quality power management solutions. With its adjustable output voltage, high efficiency, low dropout, thermal protection, and compact design, this voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
Infineon Technologies
Lowest to $2.4359
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess