EN
  • EN
  • DE

TRF3765EVM-F

Part No TRF3765EVM-F
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TRF3765-F  /  TRF3765 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Timing
Function Frequency Synthesizer
Embedded No
Utilized IC / Part TRF3765
Primary Attributes Single Fractional-N and Integer-N PLL with VCO
Supplied Contents Board(s)
Secondary Attributes SPI Interface
Base Product Number TRF3765
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-30299,TRF3765EVM-F-ND,TRF3765EVMF
Standard Package 1
Win Source Part Number 1010780-TRF3765EVM-F
Ultra Librarian 3D Model Ultra Librarian TRF3765EVM-F CAD Model

Description

The TRF3765EVM-F from Texas Instruments is a high-performance, programmable frequency synthesizer fully integrated with a Voltage-Controlled Oscillator (VCO). Designed for professional use in RF applications, this evaluation module (EVM) is an essential tool for engineers and designers looking to test and implement the TRF3765 IC in their systems.

Key Features

  • Wide Frequency Range: The EVM is capable of generating frequencies from 300 MHz to 4.8 GHz, making it versatile for a variety of RF applications.
  • High Resolution: With an integrated fractional-N Phase-Locked Loop (PLL), the TRF3765EVM-F offers fine frequency resolution, allowing for precise control over the output signal.
  • Low Phase Noise: The device features low phase noise performance, which is critical for applications requiring high signal integrity.
  • Programmable: The module can be programmed via a serial peripheral interface (SPI), providing flexibility and ease of use for configuration and testing.
  • Power Supply: It operates with a single 5V power supply, simplifying the power management requirements.

Applications

The TRF3765EVM-F is suitable for a wide range of applications, including:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Microwave Point-to-Point Systems
  • Software Defined Radios (SDR)
  • Satellite Communications

Design and Development Support

Texas Instruments provides comprehensive support for the TRF3765EVM-F, including detailed documentation, reference designs, and software tools. This support helps accelerate the design process and enables rapid integration into end products. With the TRF3765EVM-F, developers can quickly evaluate the performance of the TRF3765 IC and optimize their RF designs for maximum performance and reliability.

For more information, technical specifications, and ordering options, please visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess