EN
  • EN
  • DE

SA571N

Part No SA571N
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description Compandor 16-Pin PDIP / IC COMPANDOR DUAL GAIN 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB
Case / Package 16-DIP
Win Source Part Number 132314-SA571N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SA571
Introduction Date June 07, 1990
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SA571N CAD Model

Description

ON Semiconductor SA571N: Companding Processor

The SA571N from ON Semiconductor is a versatile companding processor designed for use in telecommunication applications. The SA571N is well-suited for a wide range of audio processing tasks where dynamic range needs to be controlled or expanded. This high-performance chip is essential for systems where signal-to-noise ratios need to be optimized, such as in analog mobile communication systems, wireless microphones, and audio mixing consoles.

The SA571N operates by compressing the dynamic range of an audio signal on transmission and expanding it on reception. This process, known as companding, ensures that the signal's dynamic range is maintained despite the limitations of a transmission channel. The device can be configured for various companding functions, such as 2:1 compression, 1:2 expansion, or a combination of both, providing flexibility in its application.

Featuring a wide operating voltage range from 4.5V to 18V, the SA571N accommodates a variety of power supplies, making it suitable for both portable and stationary applications. The chip's low noise and low distortion characteristics ensure high-quality audio signal processing, which is critical for maintaining the integrity of the transmitted signal.

The SA571N comes in a standard 16-pin DIP (Dual In-line Package) that is easy to integrate into existing circuit designs. Its pin configuration is thoughtfully laid out for straightforward implementation into audio processing circuits. Engineers and designers will appreciate the ease with which the SA571N can be included in their designs, thanks to its compatibility with conventional PCB layouts and soldering techniques.

In summary, the SA571N from ON Semiconductor is a highly reliable and efficient solution for audio signal companding. Its versatility and ease of use make it an ideal choice for professionals looking to enhance the performance of their telecommunication systems and ensure the delivery of high-quality audio in various environments.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $2.0045
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess