EN
  • EN
  • DE

TIP30CTU

Part No TIP30CTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 1A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 700mV at 125mA, 1A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 1A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TIP30
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 735201-TIP30CTU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP30CTU CAD Model

Description

The TIP30CTU from ON Semiconductor is a PNP epitaxial silicon transistor designed for use in general-purpose amplifier and switching applications. This versatile transistor is housed in a TO-220 package, known for its robustness and ability to handle significant power levels. The TIP30CTU is a preferred choice for designers due to its reliable performance and compatibility with a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: The TIP30CTU boasts a collector-emitter voltage (VCEO) of -100V, making it suitable for high voltage applications.
  • Current Capabilities: With a collector current (IC) of up to -3A, it can drive moderate loads with ease.
  • Power Dissipation: A power dissipation of 40W allows it to handle significant energy without overheating, ensuring stable operation under various conditions.
  • Gain Bandwidth Product: It has a transition frequency (fT) of 3MHz, which is adequate for many audio and general-purpose applications.

Applications:

The TIP30CTU is well-suited for a variety of applications, including:

  • Power linear and switching applications
  • Audio amplifiers
  • Signal processing
  • Regulators
  • Motor controls

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The TIP30CTU is manufactured with stringent quality control processes, ensuring reliable performance and longevity in the field. With its robust design and proven manufacturing process, the TIP30CTU meets the rigorous demands of commercial and industrial electronic devices.

Environmental Compliance:

The TIP30CTU is compliant with RoHS directives, which means it is manufactured without the use of hazardous substances commonly found in electronic components. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the promotion of sustainable products.

Whether you're designing power supplies, working on audio equipment, or developing control systems, the TIP30CTU from ON Semiconductor is a reliable and efficient choice that will help ensure the success of your projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess