EN
  • EN
  • DE

TIP47G

Part No TIP47G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 250V 1A 40000mW Automotive 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 250V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 1V @ 200mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 084001-TIP47G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TIP47
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China, Malaysia, Philippines, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TIP47G CAD Model

Description

ON Semiconductor TIP47G - Power Transistor

The TIP47G from ON Semiconductor is a high-performance NPN bipolar power transistor designed for general-purpose power amplification and switching applications. This versatile component is a reliable choice for designers and engineers looking to implement efficient power management solutions in their electronic devices.

Key Features:

  • Voltage & Current: The TIP47G boasts a collector-emitter voltage (VCEO) of 250V, making it suitable for high-voltage operations. Additionally, it can handle a collector current (IC) of up to 1A, providing substantial current handling capability for a variety of applications.
  • Power Dissipation: With a power dissipation (PD) of 40W, this transistor can manage considerable amounts of power, making it ideal for applications that require robust power handling.
  • Gain Bandwidth Product (fT): The device has a gain bandwidth product of 30MHz, which indicates a good frequency response for amplification purposes.
  • Operating Temperature Range: The TIP47G operates within a temperature range of -65°C to 150°C, ensuring stability and reliability across a wide range of environmental conditions.

Applications:

The ON Semiconductor TIP47G is well-suited for a diverse array of applications, including:

  • Linear and switched mode power supplies
  • Audio amplifiers
  • Motor control systems
  • DC-DC converters
  • Automotive and industrial applications

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the TIP47G is no exception. It is manufactured to meet the highest standards, ensuring consistent performance and longevity. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In conclusion, the TIP47G from ON Semiconductor is a powerful and versatile NPN power transistor that offers a blend of high voltage and current handling, thermal efficiency, and frequency response. It is an excellent choice for designers seeking a reliable transistor for their power management and amplification needs.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess