Products specifications

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Frequency - Transition 650MHz
Noise Figure (dB Typ @ f) 3.3dB @ 100MHz
Gain 24dB
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 65 @ 1mA, 6V
Maximum Current Collector 15mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMini3-G1
Win Source Part Number 115185-2SC39310CL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian 2SC39310CL CAD Model

Description

The 2SC39310CL is an NPN bipolar transistor well-equipped with the ability to manage high frequencies and power levels efficiently. This component stands out in applications needing robust switching and amplification solutions with assured reliability and performance.

Applications

  • Power Management Circuits
  • Broadcast Transmission Equipment
  • Phase Change Converters
  • Automotive Control Systems

Features and Benefits

  • High Stability Current Gain: Ensures consistent performance across a wide range of applications.
  • Low Output Capacitance: Reduces the potential for unwanted interference in high-frequency circuits.
  • High Saturation Current: Enables effective current flow and voltage management.
  • Robust Encapsulation for Durability: Designed to withstand challenging environmental conditions.

Additional Details

The 2SC39310CL is tailored to support large-scale and high-demand applications. With its high robustness against environmental and thermal stresses, it offers reliability across different industrial and commercial projects. Its design and technical specifications cater to optimizing power efficiency and stability, fulfilling the requirements of modern engineering needs for both power and subtle analog designs.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN 6V 50MA SOT-323
Lowest to $0.0653
ECAD model for 2SC4774T106S
CEL
Need more? Email Us
ECAD model for 2SC3357-T1/RE
Toshiba Semiconductor and Storage
TRANS RF NPN 12V 1MHZ SSM
Lowest to $0.0039
ECAD model for 2SC5066-Y,LF
CEL
Trans RF BJT NPN 12V 0.1A 4-Pin Mini-Mold T/R / RF TRANSISTOR NPN SOT-143
Lowest to $0.1151
ECAD model for 2SC4093-T1-A
CEL
Trans RF BJT NPN 6V 0.03A 6-Pin SOT-363 T/R / TRANS NPN HF FT=12GHZ SOT-363
Need more? Email Us
ECAD model for UPA806T-T1
Panasonic
Need more? Email Us
ECAD model for 2SC3936-B(TX)
Central Semiconductor Corp
TRANS RF NPN 15V 50MA TO-72
Lowest to $34.5344
ECAD model for 2N918
CEL
Lowest to $72.3834
ECAD model for 2SC3588-Z-T1
ON Semiconductor
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126
Need more? Email Us
ECAD model for 2SC3502-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4325 $64.8750
365+ $0.3549 $129.5385
565+ $0.3441 $194.4165
780+ $0.3329 $259.6620
1,010+ $0.3218 $325.0180
1,350+ $0.2885 $389.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention